LC1D098U7
LC1D098U7
Active
Description:  TESYS 4P CONTACTOR 20A AC-1 240V
Manufacturer:  Schneider Electric
Datasheet:   LC1D098U7 Datasheet
History Price: $159.68
In Stock: 37800
LC1D098U7 vs LC1K090083E7
Series
TeSys
TeSys
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
240VAC
48VAC
Contact Form
4PST-NO (4 Form A)
4PST-2NO/2NC (2 Form A, 2 Form B)
Switching Voltage
20 A
20 A
Features
690VAC, 250VDC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
-
Operating Temperature
Screw Terminal
Spring Terminal
Must Operate Voltage
-40℃ ~ 70℃
-
Must Release Voltage
192 VAC
38.4 VAC
Contact Rating (Current)
72 VAC
9.6 VAC