LC1D098ED
LC1D098ED
Active
Description:  TESYS 4P CTR 20A AC-1 2NO 2NC 48
Manufacturer:  Schneider Electric
Datasheet:   LC1D098ED Datasheet
History Price: $168.47
In Stock: 13400
LC1D098ED vs LC1K0910B7
Series
TeSys
TeSys
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
48VDC
24VAC
Contact Form
4PST-2NO/2NC (2 Form A, 2 Form B)
3PST-NO (3 Form A)
Switching Voltage
20 A
9:00:00
Features
690VAC, 250VDC - Max
690VAC - Max
Termination Style
Auxiliary Contacts, Diode
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-40℃ ~ 70℃
-
Must Release Voltage
33.6 VDC
19.2 VAC
Contact Rating (Current)
4.8 VDC
4.8 VAC