Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Schneider Electric LC1D096SD
LC1D096SD
Active
Contactors (Electromechanical)
Description:
TESYS CONTACTOR
Manufacturer:
Schneider Electric
Datasheet:
LC1D096SD Datasheet
History Price: $145.28
In Stock: 45700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LC1D096SD vs LC1K1201F7
Part No
LC1D096SD
LC1K1201F7
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Schneider Electric
Schneider Electric
Series
TeSys
TeSys
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
72VDC
110VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
9:00:00
0:00:00
Features
690VAC, 300VDC - Max
690VAC - Max
Termination Style
Auxiliary Contacts, Diode
Auxiliary Contacts
Operating Temperature
Box Lug
Screw Terminal
Must Operate Voltage
-40℃ ~ 70℃
-
Must Release Voltage
50.4 VDC
88 VAC
Contact Rating (Current)
7.2 VDC
22 VAC