LC1D096F7
LC1D096F7
Active
Description:  TESYS CONTACTOR 3P AC3 9A 110VAC
Manufacturer:  Schneider Electric
Datasheet:   LC1D096F7 Datasheet
History Price: $137.7
In Stock: 40200
LC1D096F7 vs LC1K09008B7
Series
TeSys
TeSys
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
110VAC
24VAC
Contact Form
3PST-NO (3 Form A)
4PST-2NO/2NC (2 Form A, 2 Form B)
Switching Voltage
9:00:00
20 A
Features
690VAC, 300VDC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
-
Operating Temperature
Box Lug
Screw Terminal
Must Operate Voltage
-40℃ ~ 70℃
-
Must Release Voltage
88 VAC
19.2 VAC
Contact Rating (Current)
33 VAC
4.8 VAC