LC1D093G7
LC1D093G7
Active
Description:  TESYS CONTACTOR
Manufacturer:  Schneider Electric
Datasheet:   LC1D093G7 Datasheet
History Price: $137.7
In Stock: 41400
LC1D093G7 vs LC1K09008D7
Series
TeSys
TeSys
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
120VAC
42VAC
Contact Form
3PST-NO (3 Form A)
4PST-2NO/2NC (2 Form A, 2 Form B)
Switching Voltage
9:00:00
20 A
Features
690VAC, 300VDC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
-
Operating Temperature
Spring Terminal
Screw Terminal
Must Operate Voltage
-40℃ ~ 70℃
-
Must Release Voltage
96 VAC
33.6 VAC
Contact Rating (Current)
36 VAC
8.4 VAC