Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ TE Connectivity K400A1F
K400A1F
Active
Contactors (Electromechanical)
Description:
RELAY CONTACTOR SPST 400A 28VDC
Manufacturer:
TE Connectivity
Datasheet:
K400A1F Datasheet
History Price: Active
In Stock: 22980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
K400A1F vs K400A5C
Part No
K400A1F
K400A5C
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
TE Connectivity
TE Connectivity
Series
K, Hartman
K400
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
28VDC
28VDC
Contact Form
SPST-NO (DM) (1 Form X)
SPST-NC (DB) (1 Form Y)
Switching Voltage
400 A
400 A
Features
28VDC - Nom
28VDC - Nom
Termination Style
Sealed - Fully
Auxiliary Contacts, Sealed - Fully
Operating Temperature
Wire Leads
Connector, Stud
Must Operate Voltage
-55℃ ~ 85℃
-55℃ ~ 85℃
Must Release Voltage
18 VDC
18 VDC
Contact Rating (Current)
7 VDC
9 VDC