Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Omron Automation J7KNA-09-01W 24
J7KNA-09-01W 24
Obsolete
Contactors (Electromechanical)
Description:
RELAY CONTACTOR 3PST 9A 24V
Manufacturer:
Omron Automation
Datasheet:
J7KNA-09-01W 24 Datasheet
History Price: Obsolete
In Stock: 37900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
J7KNA-09-01W 24 vs J7KCR-12-10 AC440
Part No
J7KNA-09-01W 24
J7KCR-12-10 AC440
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Omron Automation
Omron Automation
Series
J7KNA
J7KC
Packaging
Bulk
Box
Status
Obsolete
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
24VAC
440VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
9:00:00
15 A
Features
400VAC - Max
-
Termination Style
-
Auxiliary Contacts
Operating Temperature
Screw Terminal
Spring Terminal
Must Operate Voltage
-40℃ ~ 60℃
-10℃ ~ 55℃
Must Release Voltage
-
374 VAC
Contact Rating (Current)
-
88 VAC