Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Omron Automation J7KCR-12-10 AC240
J7KCR-12-10 AC240
Active
Contactors (Electromechanical)
Description:
REVERSING MAGNETIC CONTACTOR,240
Manufacturer:
Omron Automation
Datasheet:
J7KCR-12-10 AC240 Datasheet
History Price: $261.79
In Stock: 19075
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
J7KCR-12-10 AC240 vs J7KNA-AR-40 24VS
Part No
J7KCR-12-10 AC240
J7KNA-AR-40 24VS
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Omron Automation
Omron Automation
Series
J7KC
J7KNA-AR
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
240VAC
24VDC
Contact Form
3PST-NO (3 Form A)
4PST-NO (4 Form A)
Switching Voltage
15 A
10:00:00
Features
-
600VAC - Max
Termination Style
Auxiliary Contacts
Diode
Operating Temperature
Spring Terminal
Screw Terminal
Must Operate Voltage
-10℃ ~ 55℃
-40℃ ~ 60℃
Must Release Voltage
204 VAC
-
Contact Rating (Current)
48 VAC
-