J7KCR-12-10 AC240
J7KCR-12-10 AC240
Active
Description:  REVERSING MAGNETIC CONTACTOR,240
Manufacturer:  Omron Automation
History Price: $261.79
In Stock: 25500
J7KCR-12-10 AC240 vs J7KN-24 110
Series
J7KC
J7KN
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
240VAC
110VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
15 A
24 A
Features
-
400VAC - Max
Termination Style
Auxiliary Contacts
-
Operating Temperature
Spring Terminal
Screw Terminal
Must Operate Voltage
-10℃ ~ 55℃
-40℃ ~ 60℃
Must Release Voltage
204 VAC
-
Contact Rating (Current)
48 VAC
-