J7KCR-12-10 AC240
J7KCR-12-10 AC240
Active
Description:  REVERSING MAGNETIC CONTACTOR,240
Manufacturer:  Omron Automation
History Price: $261.79
In Stock: 25500
J7KCR-12-10 AC240 vs J7KCR-12-10 DC210
Series
J7KC
J7KC
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
240VAC
210VDC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
15 A
15 A
Features
-
-
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Spring Terminal
Spring Terminal
Must Operate Voltage
-10℃ ~ 55℃
-10℃ ~ 55℃
Must Release Voltage
204 VAC
178.5 VDC
Contact Rating (Current)
48 VAC
21 VDC