J7KC-12-01 AC110
J7KC-12-01 AC110
Active
Description:  MAGNETIC CONTACTOR,110 VAC,SPST-
Manufacturer:  Omron Automation
History Price: $110.53
In Stock: 47100
J7KC-12-01 AC110 vs J7KNA-AR-40 24
Series
J7KC
J7KNA-AR
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
110VAC
24VAC
Contact Form
3PST-NO (3 Form A)
4PST-NO (4 Form A)
Switching Voltage
15 A
10:00:00
Features
-
600VAC - Max
Termination Style
Auxiliary Contacts
-
Operating Temperature
Spring Terminal
Screw Terminal
Must Operate Voltage
-10℃ ~ 55℃
-40℃ ~ 60℃
Must Release Voltage
93.5 VAC
-
Contact Rating (Current)
22 VAC
-