Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Omron Automation J7KC-12-01 AC110
J7KC-12-01 AC110
Active
Contactors (Electromechanical)
Description:
MAGNETIC CONTACTOR,110 VAC,SPST-
Manufacturer:
Omron Automation
Datasheet:
J7KC-12-01 AC110 Datasheet
History Price: $110.53
In Stock: 47100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
J7KC-12-01 AC110 vs J7KNA-AR-31 24D
Part No
J7KC-12-01 AC110
J7KNA-AR-31 24D
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Omron Automation
Omron Automation
Series
J7KC
J7KNA-AR
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
110VAC
24VDC
Contact Form
3PST-NO (3 Form A)
4PST-3NO/1NC (3 Form A, 1 Form B)
Switching Voltage
15 A
10:00:00
Features
-
600VAC - Max
Termination Style
Auxiliary Contacts
-
Operating Temperature
Spring Terminal
Screw Terminal
Must Operate Voltage
-10℃ ~ 55℃
-40℃ ~ 60℃
Must Release Voltage
93.5 VAC
-
Contact Rating (Current)
22 VAC
-