Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Omron Automation J7KC-12-01 AC110
J7KC-12-01 AC110
Active
Contactors (Electromechanical)
Description:
MAGNETIC CONTACTOR,110 VAC,SPST-
Manufacturer:
Omron Automation
Datasheet:
J7KC-12-01 AC110 Datasheet
History Price: $110.53
In Stock: 47100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
J7KC-12-01 AC110 vs J7KNA-09-01W 24
Part No
J7KC-12-01 AC110
J7KNA-09-01W 24
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Omron Automation
Omron Automation
Series
J7KC
J7KNA
Packaging
Box
Bulk
Status
Active
Obsolete
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
110VAC
24VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
15 A
9:00:00
Features
-
400VAC - Max
Termination Style
Auxiliary Contacts
-
Operating Temperature
Spring Terminal
Screw Terminal
Must Operate Voltage
-10℃ ~ 55℃
-40℃ ~ 60℃
Must Release Voltage
93.5 VAC
-
Contact Rating (Current)
22 VAC
-