HD48125G-10
HD48125G-10
Active
Description:  SSR RELAY SPST-NO 125A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   HD48125G-10 Datasheet
History Price: $156.411
In Stock: 32300
HD48125G-10 vs HD4875
Series
HD48
HD48
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
3 ~ 32VDC
Voltage - Load
48 V ~ 530 V
48 V ~ 530 V
Load Current
125 A
75 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-