Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom HD48110
HD48110
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 110A 48-530V
Manufacturer:
Sensata Crydom
Datasheet:
HD48110 Datasheet
History Price: $147.22
In Stock: 33500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HD48110 vs HD4850F
Part No
HD48110
HD4850F
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
HD48
HD48
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 530 V
48 V ~ 530 V
Load Current
110 A
50 A
Termination Style
Screw Terminal
Quick Connect - 0.187"/0.250"
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-