Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom H12D4875
H12D4875
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 75A 48-530V
Manufacturer:
Sensata Crydom
Datasheet:
H12D4875 Datasheet
History Price: $116.81
In Stock: 33800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
H12D4875 vs H12WD4890KPG
Part No
H12D4875
H12WD4890KPG
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
H12D
H12WD
Packaging
Bulk,Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 530 V
48 V ~ 660 V
Load Current
75 A
90 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-