H12D4875
H12D4875
Active
Description:  SSR RELAY SPST-NO 75A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   H12D4875 Datasheet
History Price: $116.81
In Stock: 34470
H12D4875 vs H12WD4825PG
Series
H12D
H12WD
Packaging
Bulk,Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 530 V
48 V ~ 660 V
Load Current
75 A
25 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-