H12CD4890
H12CD4890
Obsolete
Description:  SSR RELAY SPST-NO 90A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   H12CD4890 Datasheet
History Price: Obsolete
In Stock: 6300
H12CD4890 vs H12WD4825-10
Series
H12C
H12WD
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
4 ~ 15VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
48 V ~ 660 V
Load Current
90 A
25 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-