Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac GX23CC
GX23CC
Active
Contactors (Electromechanical)
Description:
GX SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
GX23CC Datasheet
History Price: $157.98
In Stock: 49600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
GX23CC vs GX23CCC
Part No
GX23CC
GX23CCC
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Sensata Gigavac
Series
GX23
GX23
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
24VDC
24VDC
Contact Form
SPST-NO (DM) (1 Form X)
SPST-NO (DM) (1 Form X)
Switching Voltage
350 A
350 A
Features
800VDC - Max
800VDC - Max
Termination Style
Sealed - Hermetically
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
-55℃ ~ 85℃
Must Release Voltage
16 VDC
16 VDC
Contact Rating (Current)
2 VDC
2 VDC