GV241MAX
GV241MAX
Active
Description:  GV SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GV241MAX Datasheet
History Price: $148.21
In Stock: 49500
GV241MAX vs GV244MPB
Part No
Series
GV24
GV24
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
12 ~ 24VDC
12 ~ 24VDC
Contact Form
SPST-NO (DM) (1 Form X)
SPST-NO (DM) (1 Form X)
Switching Voltage
400 A
400 A
Features
800VDC - Max
800VDC - Nom
Termination Style
Sealed - Hermetically
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
PC Pins
Must Operate Voltage
-55℃ ~ 85℃
-55℃ ~ 85℃
Must Release Voltage
8.5 VDC
8.5 VDC
Contact Rating (Current)
6.5 VDC
6.5 VDC