Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Automotive Relays
/ Omron Automation G8HL-1A4P-TW2 12-100
G8HL-1A4P-TW2 12-100
Obsolete
Automotive Relays
Description:
RELAY AUTO
Manufacturer:
Omron Automation
Datasheet:
G8HL-1A4P-TW2 12-100 Datasheet
History Price: Obsolete
In Stock: 34300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
G8HL-1A4P-TW2 12-100 vs G8HE-1C7T-R1-DC12
Part No
G8HL-1A4P-TW2 12-100
G8HE-1C7T-R1-DC12
Category
Automotive Relays
Automotive Relays
Manufacturer
Omron Automation
Omron Automation
Series
G8HL
G8HE
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Coil Type
Non Latching
Non Latching
Coil Voltage
90 mA
141 mA
Contact Form
12VDC
12VDC
Contact Rating (Current)
SPST-NO (1 Form A)
SPDT (1 Form C)
Switching Voltage
20 A
40 A
Must Operate Voltage
16VDC - Max
16VDC - Max
Must Release Voltage
7 VDC
8 VDC
Features
0.7 VDC
1 VDC
Mounting Type
10 ms
20 ms
Termination Style
10 ms
20 ms
Operating Temperature
-
Resistor
Coil Current
Through Hole
Socketable
Operate Time
PC Pin
Plug In
Release Time
-40℃ ~ 100℃
-40℃ ~ 125℃