G8HL-1A4P-TW2 12-100
G8HL-1A4P-TW2 12-100
Obsolete
Description:  RELAY AUTO
Manufacturer:  Omron Automation
History Price: Obsolete
In Stock: 34300
G8HL-1A4P-TW2 12-100 vs G8HE-1A7T-R-DC12
Series
G8HL
G8HE
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Coil Type
Non Latching
Non Latching
Coil Voltage
90 mA
141 mA
Contact Form
12VDC
12VDC
Contact Rating (Current)
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Switching Voltage
20 A
40 A
Must Operate Voltage
16VDC - Max
16VDC - Max
Must Release Voltage
7 VDC
8 VDC
Features
0.7 VDC
1 VDC
Mounting Type
10 ms
20 ms
Termination Style
10 ms
20 ms
Operating Temperature
-
Resistor
Coil Current
Through Hole
Socketable
Operate Time
PC Pin
Plug In
Release Time
-40℃ ~ 100℃
-40℃ ~ 125℃