G8H-1C4T-R-DC12
G8H-1C4T-R-DC12
Obsolete
Description:  RELAY AUTOMOTIVE SPDT 10A 12V
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 35500
G8H-1C4T-R-DC12 vs G8HE-1A7T-R1-DC12
Series
G8H
G8HE
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Coil Type
Non Latching
Non Latching
Coil Voltage
120 mA
141 mA
Contact Form
12VDC
12VDC
Contact Rating (Current)
SPDT (1 Form C)
SPST-NO (1 Form A)
Switching Voltage
10:00:00
40 A
Must Operate Voltage
16VDC - Max
16VDC - Max
Must Release Voltage
7 VDC
8 VDC
Features
0.7 VDC
1 VDC
Mounting Type
20 ms
20 ms
Termination Style
10 ms
20 ms
Operating Temperature
-
Resistor
Coil Current
Socketable
Socketable
Operate Time
Plug In
Plug In
Release Time
-40℃ ~ 125℃
-40℃ ~ 125℃