G7L-1A-T-J-CB-DC100
G7L-1A-T-J-CB-DC100
Obsolete
Description:  RELAY GEN PURPOSE SPST 30A 100V
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 36695
G7L-1A-T-J-CB-DC100 vs G7L-2A-TUB-CB-AC100/120
Series
G7L
G7L
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
100VDC
120VAC
Contact Form
SPST-NO (1 Form A)
DPST-NO (2 Form A)
Contact Rating (Current)
30 A
25 A
Switching Voltage
250VAC - Max
250VAC - Max
Coil Current
7500VA
6250VA
Coil Type
19 mA
20.4 mA
Features
Non Latching
Non Latching
Termination Style
Test Button
-
Seal Rating
Quick Connect - 0.250" (6.3mm)
Quick Connect - 0.250" (6.3mm)
Coil Insulation
-
-
Must Operate Voltage
Class B
Class B
Must Release Voltage
75 VDC
75 VAC
Operating Temperature
15 VDC
18 VAC
Contact Material
30 ms
30 ms
Relay Type
30 ms
30 ms
Operate Time
-25℃ ~ 60℃
-25℃ ~ 60℃