Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
High Frequency (RF) Relays
/ Omron Electronics G6ZK-1FE-A DC4.5
G6ZK-1FE-A DC4.5
Obsolete
High Frequency (RF) Relays
Description:
RELAY RF SPDT 10MA 4.5V
Manufacturer:
Omron Electronics
Datasheet:
G6ZK-1FE-A DC4.5 Datasheet
History Price: Obsolete
In Stock: 13400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
G6ZK-1FE-A DC4.5 vs G6ZU-1FE-A DC9
Part No
G6ZK-1FE-A DC4.5
G6ZU-1FE-A DC9
Category
High Frequency (RF) Relays
High Frequency (RF) Relays
Manufacturer
Omron Electronics
Omron Electronics
Series
G6Z
G6Z
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Coil Type
Latching, Dual Coil
Latching, Single Coil
Coil Current
80 mA
22.2 mA
Coil Voltage
4.5VDC
9VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10 mA
10 mA
Switching Voltage
30VAC, 30VDC - Max
30VAC, 30VDC - Max
Must Operate Voltage
3.38 VDC
6.75 VDC
Must Release Voltage
-
-
Operate Time
10 ms
10 ms
Release Time
10 ms
10 ms
Features
Sealed - Fully
Sealed - Fully
Mounting Type
Surface Mount
Surface Mount
Termination Style
Gull Wing
Gull Wing
Operating Temperature
-40℃ ~ 70℃
-40℃ ~ 70℃