G6Z-1FE-TR DC12
G6Z-1FE-TR DC12
Obsolete
Description:  RELAY RF SPDT 10MA 12V
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 42600
G6Z-1FE-TR DC12 vs G6ZK-1PE-A DC12
Series
G6Z
G6Z
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Coil Type
Non Latching
Latching, Dual Coil
Coil Current
16.7 mA
30 mA
Coil Voltage
12VDC
12VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10 mA
10 mA
Switching Voltage
30VAC, 30VDC - Max
30VAC, 30VDC - Max
Must Operate Voltage
9 VDC
9 VDC
Must Release Voltage
1.2 VDC
-
Operate Time
10 ms
10 ms
Release Time
10 ms
10 ms
Features
Sealed - Fully
Sealed - Fully
Mounting Type
Surface Mount
Through Hole
Termination Style
Gull Wing
PC Pin
Operating Temperature
-40℃ ~ 70℃
-40℃ ~ 70℃