G6SK-2FDC2
G6SK-2FDC2
Active
Description:  RELAY TELECOM DPDT 2A 2V
Manufacturer:  Omron Electronics
Datasheet:   G6SK-2FDC2 Datasheet
History Price: Active
In Stock: 45240
G6SK-2FDC2 vs G6SK-2-H DC3
Series
G6S
G6S
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Coil Voltage
2VDC
3VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Coil Current
100 mA
46.7 mA
Coil Type
Latching, Dual Coil
Latching, Dual Coil
Features
-
-
Termination Style
Gull Wing
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
1.5 VDC
2.25 VDC
Must Release Voltage
-
-
Operate Time
4 ms
4 ms
Release Time
4 ms
4 ms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Contact Material
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)