G6S2FTRDC24
G6S2FTRDC24
Active
Description:  RELAY TELECOM DPDT 2A 24V
Manufacturer:  Omron Electronics
Datasheet:   G6S2FTRDC24 Datasheet
History Price: $4.59
In Stock: 23700
G6S2FTRDC24 vs G6SK-2G-H-TR DC3
Series
G6S
G6S
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Coil Voltage
24VDC
3VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Coil Current
5.8 mA
46.7 mA
Coil Type
Non Latching
Latching, Dual Coil
Features
-
-
Termination Style
Gull Wing
J Lead
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
18 VDC
2.25 VDC
Must Release Voltage
2.4 VDC
-
Operate Time
4 ms
4 ms
Release Time
4 ms
4 ms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Contact Material
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)