G6S-2F DC3
G6S-2F DC3
Active
Description:  RELAY TELECOM DPDT 2A 3V
Manufacturer:  Omron Electronics
Datasheet:   G6S-2F DC3 Datasheet
History Price: $4.12
In Stock: 16750
G6S-2F DC3 vs G6SU-2 DC4.5
Series
G6S
G6S
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Coil Voltage
3VDC
4.5VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Coil Current
46.7 mA
22.2 mA
Coil Type
Non Latching
Latching, Single Coil
Features
-
-
Termination Style
Gull Wing
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
2.25 VDC
3.38 VDC
Must Release Voltage
0.3 VDC
-
Operate Time
4 ms
4 ms
Release Time
4 ms
4 ms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Contact Material
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)