G6S-2F DC3
G6S-2F DC3
Active
Description:  RELAY TELECOM DPDT 2A 3V
Manufacturer:  Omron Electronics
Datasheet:   G6S-2F DC3 Datasheet
History Price: $4.12
In Stock: 16750
G6S-2F DC3 vs G6SK-2G-H-TR DC12
Series
G6S
G6S
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Coil Voltage
3VDC
12VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Coil Current
46.7 mA
11.7 mA
Coil Type
Non Latching
Latching, Dual Coil
Features
-
-
Termination Style
Gull Wing
J Lead
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
2.25 VDC
9 VDC
Must Release Voltage
0.3 VDC
-
Operate Time
4 ms
4 ms
Release Time
4 ms
4 ms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Contact Material
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)