G6S-2 DC4.5
G6S-2 DC4.5
Active
Description:  RELAY TELECOM DPDT 2A 4.5V
Manufacturer:  Omron Electronics
Datasheet:   G6S-2 DC4.5 Datasheet
History Price: $3.83
In Stock: 34000
G6S-2 DC4.5 vs G6SU-2F-TR DC4.5
Series
G6S
G6S
Packaging
Tube
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Coil Voltage
4.5VDC
4.5VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Coil Current
31 mA
22.2 mA
Coil Type
Non Latching
Latching, Single Coil
Features
-
-
Termination Style
PC Pin
Gull Wing
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
3.38 VDC
3.38 VDC
Must Release Voltage
0.45 VDC
-
Operate Time
4 ms
4 ms
Release Time
4 ms
4 ms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Contact Material
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)