G6JU-2FS-Y-TR DC12 BY OMZ
G6JU-2FS-Y-TR DC12 BY OMZ
Active
Description:  RELAY TELECOM DPDT 1A 12V
Manufacturer:  Omron Electronics
History Price: $3.2621
In Stock: 45790
G6JU-2FS-Y-TR DC12 BY OMZ vs G6JU-2FS-Y DC4.5
Series
G6J-Y
G6J-Y
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Coil Voltage
12VDC
4.5VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
1:00:00
Switching Voltage
125VAC, 110VDC - Max
125VAC, 110VDC - Max
Coil Current
9 mA
22 mA
Coil Type
Latching, Single Coil
Latching, Single Coil
Features
-
-
Termination Style
Gull Wing
Gull Wing
Seal Rating
Sealed - Fully
Sealed - Fully
Coil Insulation
-
-
Must Operate Voltage
9 VDC
3.38 VDC
Must Release Voltage
-
-
Operate Time
3 ms
3 ms
Release Time
3 ms
3 ms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Contact Material
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)