G6DN-1A DC24
G6DN-1A DC24
Active
Description:  RELAY GEN PURPOSE SPST 5A 24V
Manufacturer:  Omron Electronics
History Price: $2.58
In Stock: 28400
G6DN-1A DC24 vs G6DN-1A-SL DC5
Series
G6DN
G6DN
Packaging
Tube
Tray
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
5VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
5:00:00
5:00:00
Switching Voltage
277VAC, 125VDC - Max
277VAC, 125VDC - Max
Coil Current
1385VA, 625W
1385VA, 625W
Coil Type
4.6 mA
22 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Fully
Sealed - Fully
Must Operate Voltage
Class B
Class B
Must Release Voltage
16.8 VDC
3.5 VDC
Operating Temperature
1.2 VDC
0.25 VDC
Contact Material
10 ms
10 ms
Relay Type
5 ms
5 ms
Operate Time
-40℃ ~ 90℃
-40℃ ~ 90℃