G6D-1A-DC24
G6D-1A-DC24
Obsolete
Description:  RELAY GEN PURPOSE SPST 5A 24V
Manufacturer:  Omron Electronics
Datasheet:   G6D-1A-DC24 Datasheet
History Price: Obsolete
In Stock: 17400
G6D-1A-DC24 vs G6DS-1A-H DC20
Series
G6D
G6DS
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
20VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
5:00:00
5:00:00
Switching Voltage
250VAC, 30VDC - Max
250VAC, 30VDC - Max
Coil Current
1250VA, 150W
1250VA, 150W
Coil Type
8.3 mA
6 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Fully
Sealed - Fully
Must Operate Voltage
-
-
Must Release Voltage
16.8 VDC
14 VDC
Operating Temperature
2.4 VDC
1 VDC
Contact Material
10 ms
10 ms
Relay Type
10 ms
5 ms
Operate Time
-25℃ ~ 70℃
-40℃ ~ 85℃