G6D-1A-ASI DC6
G6D-1A-ASI DC6
Active
Description:  RELAY GENERAL PURPOSE SPST 5A 6V
Manufacturer:  Omron Electronics
History Price: $7.87
In Stock: 42090
G6D-1A-ASI DC6 vs G6D-1A-ASIDC21
Series
G6D
G6D
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
6VDC
21VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
5:00:00
5:00:00
Switching Voltage
250VAC, 30VDC - Max
250VAC, 30VDC - Max
Coil Current
1250VA, 150W
1250VA, 150W
Coil Type
33.3 mA
9.5 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Fully
Sealed - Fully
Must Operate Voltage
-
-
Must Release Voltage
4.2 VDC
14.7 VDC
Operating Temperature
0.6 VDC
2.1 VDC
Contact Material
10 ms
10 ms
Relay Type
5 ms
5 ms
Operate Time
-25℃ ~ 70℃
-25℃ ~ 70℃