G6AU-274P-ST-US-DC6
G6AU-274P-ST-US-DC6
Active
Description:  RELAY GENERAL PURPOSE DPDT 2A 6V
Manufacturer:  Omron Electronics
History Price: Active
In Stock: 19300
G6AU-274P-ST-US-DC6 vs G6AK-274P-ST-US-DC9
Series
G6A
G6A
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
6VDC
9VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Switching Voltage
Latching, Single Coil
Latching, Dual Coil
Coil Current
-
-
Coil Type
PC Pin
PC Pin
Features
-
-
Termination Style
-
-
Seal Rating
4.2 VDC
6.3 VDC
Coil Insulation
-
-
Must Operate Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Must Release Voltage
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)
Operate Time
General Purpose
General Purpose
Release Time
2:00:00
2:00:00
Operating Temperature
16.7 mA
20 mA
Contact Material
5 ms
5 ms