G6AK274PSTUSDC45
G6AK274PSTUSDC45
Active
Description:  RELAY GEN PURPOSE DPDT 2A 4.5V
Manufacturer:  Omron Electronics
History Price: $6.02364
In Stock: 36300
G6AK274PSTUSDC45 vs G6AU-474P-ST-US DC24
Series
G6A
G6A
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
4.5VDC
24VDC
Contact Form
DPDT (2 Form C)
4PDT (4 Form C)
Contact Rating (Current)
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Switching Voltage
Latching, Dual Coil
Latching, Single Coil
Coil Current
-
-
Coil Type
PC Pin
PC Pin
Features
-
-
Termination Style
-
-
Seal Rating
3.15 VDC
16.8 VDC
Coil Insulation
-
-
Must Operate Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Must Release Voltage
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)
Operate Time
General Purpose
General Purpose
Release Time
2:00:00
2:00:00
Operating Temperature
40.2 mA
13.3 mA
Contact Material
5 ms
7 ms