Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ Omron Electronics G6AK-434P-ST-US-DC24
G6AK-434P-ST-US-DC24
Obsolete
Signal Relays, Up to 2 Amps
Description:
RELAY GEN PURPOSE 4PDT 1A 24V
Manufacturer:
Omron Electronics
Datasheet:
G6AK-434P-ST-US-DC24 Datasheet
History Price: Obsolete
In Stock: 20530
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
G6AK-434P-ST-US-DC24 vs G6AK-474P-ST-US-DC5
Part No
G6AK-434P-ST-US-DC24
G6AK-474P-ST-US-DC5
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
Omron Electronics
Omron Electronics
Series
G6A
G6A
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
5VDC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Switching Voltage
Latching, Dual Coil
Latching, Dual Coil
Coil Current
-
-
Coil Type
PC Pin
PC Pin
Features
-
-
Termination Style
-
-
Seal Rating
16.8 VDC
3.5 VDC
Coil Insulation
-
-
Must Operate Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Must Release Voltage
Silver Palladium (AgPd), Gold (Au)
Silver (Ag), Gold (Au)
Operate Time
General Purpose
General Purpose
Release Time
1:00:00
2:00:00
Operating Temperature
13.3 mA
64 mA
Contact Material
7 ms
7 ms