G6AK-274P-ST-US-DC9
G6AK-274P-ST-US-DC9
Active
Description:  RELAY GENERAL PURPOSE DPDT 2A 9V
Manufacturer:  Omron Electronics
History Price: $5.29554
In Stock: 19455
G6AK-274P-ST-US-DC9 vs G6AU-234P-ST-US-DC48
Series
G6A
G6A
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
9VDC
48VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Switching Voltage
Latching, Dual Coil
Latching, Single Coil
Coil Current
-
-
Coil Type
PC Pin
PC Pin
Features
-
-
Termination Style
-
-
Seal Rating
6.3 VDC
33.6 VDC
Coil Insulation
-
-
Must Operate Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Must Release Voltage
Silver (Ag), Gold (Au)
Silver Palladium (AgPd), Gold (Au)
Operate Time
General Purpose
General Purpose
Release Time
2:00:00
1:00:00
Operating Temperature
20 mA
2.5 mA
Contact Material
5 ms
5 ms