G6A-234P-ST15-US-DC3
G6A-234P-ST15-US-DC3
Obsolete
Description:  RELAY GENERAL PURPOSE DPDT 1A 3V
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 16235
G6A-234P-ST15-US-DC3 vs G6AU-234P-ST-US-DC6
Series
G6A
G6A
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
3VDC
6VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
250VAC, 220VDC - Max
Switching Voltage
250VAC, 220VDC - Max
Latching, Single Coil
Coil Current
50 mA
-
Coil Type
Non Latching
PC Pin
Features
-
-
Termination Style
PC Pin
-
Seal Rating
-
4.2 VDC
Coil Insulation
-
-
Must Operate Voltage
2.4 VDC
-40℃ ~ 70℃
Must Release Voltage
0.3 VDC
Silver Palladium (AgPd), Gold (Au)
Operate Time
5 ms
General Purpose
Release Time
3 ms
1:00:00
Operating Temperature
-40℃ ~ 70℃
16.7 mA
Contact Material
Silver Palladium (AgPd), Gold (Au)
5 ms