Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ Omron Electronics G6A-234P-ST15-US-DC3
G6A-234P-ST15-US-DC3
Obsolete
Signal Relays, Up to 2 Amps
Description:
RELAY GENERAL PURPOSE DPDT 1A 3V
Manufacturer:
Omron Electronics
Datasheet:
G6A-234P-ST15-US-DC3 Datasheet
History Price: Obsolete
In Stock: 16235
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
G6A-234P-ST15-US-DC3 vs G6AK-274P-ST-US-DC6
Part No
G6A-234P-ST15-US-DC3
G6AK-274P-ST-US-DC6
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
Omron Electronics
Omron Electronics
Series
G6A
G6A
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
3VDC
6VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
250VAC, 220VDC - Max
Switching Voltage
250VAC, 220VDC - Max
Latching, Dual Coil
Coil Current
50 mA
-
Coil Type
Non Latching
PC Pin
Features
-
-
Termination Style
PC Pin
-
Seal Rating
-
4.2 VDC
Coil Insulation
-
-
Must Operate Voltage
2.4 VDC
-40℃ ~ 70℃
Must Release Voltage
0.3 VDC
Silver (Ag), Gold (Au)
Operate Time
5 ms
General Purpose
Release Time
3 ms
2:00:00
Operating Temperature
-40℃ ~ 70℃
30 mA
Contact Material
Silver Palladium (AgPd), Gold (Au)
5 ms