G5V-2-DC5
G5V-2-DC5
Active
Description:  RELAY GENERAL PURPOSE DPDT 2A 5V
Manufacturer:  Omron Electronics
Datasheet:   G5V-2-DC5 Datasheet
History Price: $3.21
In Stock: 12200
G5V-2-DC5 vs G5V-2-DC48
Series
G5V-2
G5V-2
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
48VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
125VAC, 125VDC - Max
125VAC, 125VDC - Max
Coil Current
100 mA
12 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Fully
Sealed - Fully
Coil Insulation
-
-
Must Operate Voltage
3.75 VDC
36 VDC
Must Release Voltage
0.25 VDC
2.4 VDC
Operate Time
7 ms
7 ms
Release Time
3 ms
3 ms
Operating Temperature
-25℃ ~ 65℃
-25℃ ~ 65℃
Contact Material
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)