G5RLU-1-E DC5
G5RLU-1-E DC5
Active
Description:  RELAY GEN PURPOSE SPDT 16A 5V
Manufacturer:  Omron Electronics
History Price: $4.49
In Stock: 38600
G5RLU-1-E DC5 vs G5RL-K1A-E-DC24
Series
G5RL-U
G5RL-K
Packaging
Tube
Tray
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
24VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
16 A
Switching Voltage
250VAC, 24VDC - Max
250VAC, 24VDC - Max
Coil Current
4000VA, 384W
4000VA, 384W
Coil Type
120 mA
35 mA
Features
Latching, Single Coil
Latching, Dual Coil
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Flux Protection
Sealed - Flux Protection
Must Operate Voltage
-
-
Must Release Voltage
3.5 VDC
16.8 VDC
Operating Temperature
-
-
Contact Material
15 ms
15 ms
Relay Type
15 ms
15 ms
Operate Time
-40℃ ~ 85℃
-40℃ ~ 85℃