Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ Omron Electronics G5RL-U1-E-DC12
G5RL-U1-E-DC12
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPDT 16A 12V
Manufacturer:
Omron Electronics
Datasheet:
G5RL-U1-E-DC12 Datasheet
History Price: $4.49
In Stock: 800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
G5RL-U1-E-DC12 vs G5RL-K1-E-DC24
Part No
G5RL-U1-E-DC12
G5RL-K1-E-DC24
Category
Power Relays, Over 2 Amps
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Omron Electronics
Series
G5RL-U
G5RL-K
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
250VAC, 24VDC - Max
250VAC, 24VDC - Max
Coil Current
4000VA, 384W
4000VA, 384W
Coil Type
50 mA
35 mA
Features
Latching, Single Coil
Latching, Dual Coil
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Flux Protection
Sealed - Flux Protection
Must Operate Voltage
-
-
Must Release Voltage
8.4 VDC
16.8 VDC
Operating Temperature
-
-
Contact Material
15 ms
15 ms
Relay Type
15 ms
15 ms
Operate Time
-40℃ ~ 85℃
-40℃ ~ 85℃