G5RL-K1A-EL-HA DC5
G5RL-K1A-EL-HA DC5
Active
Description:  RELAY GEN PURPOSE SPST 16A 5V
Manufacturer:  Omron Electronics
History Price: $10.18
In Stock: 44795
G5RL-K1A-EL-HA DC5 vs G5RL-U1-E-DC12
Series
G5RL-K
G5RL-U
Packaging
Tray
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
250VAC, 24VDC - Max
250VAC, 24VDC - Max
Coil Current
4000VA, 384W
4000VA, 384W
Coil Type
150 mA
50 mA
Features
Latching, Dual Coil
Latching, Single Coil
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Flux Protection
Sealed - Flux Protection
Must Operate Voltage
-
-
Must Release Voltage
3.5 VDC
8.4 VDC
Operating Temperature
-
-
Contact Material
10 ms
15 ms
Relay Type
10 ms
15 ms
Operate Time
-40℃ ~ 85℃
-40℃ ~ 85℃