G5RL-1A4-E-TV8 DC48
G5RL-1A4-E-TV8 DC48
Active
Description:  RELAY GEN PURPOSE SPST 16A 48V
Manufacturer:  Omron Electronics
History Price: $3.7871
In Stock: 34800
G5RL-1A4-E-TV8 DC48 vs G5RL-U1A-E-DC24
Series
G5RL
G5RL-U
Packaging
Tray
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
48VDC
24VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
16 A
Switching Voltage
250VAC, 24VDC - Max
250VAC, 24VDC - Max
Coil Current
4000VA, 384W
4000VA, 384W
Coil Type
9 mA
25 mA
Features
Non Latching
Latching, Single Coil
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Fully
Sealed - Flux Protection
Must Operate Voltage
-
-
Must Release Voltage
33.6 VDC
16.8 VDC
Operating Temperature
4.8 VDC
-
Contact Material
15 ms
15 ms
Relay Type
5 ms
15 ms
Operate Time
-40℃ ~ 85℃
-40℃ ~ 85℃