G5RL-1A4-E-TV8 DC12
G5RL-1A4-E-TV8 DC12
Active
Description:  RELAY GEN PURPOSE SPST 16A 12V
Manufacturer:  Omron Electronics
History Price: $4.97
In Stock: 22600
G5RL-1A4-E-TV8 DC12 vs G5RL-U1A-E-DC24
Series
G5RL
G5RL-U
Packaging
Tray
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
24VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
16 A
Switching Voltage
250VAC, 24VDC - Max
250VAC, 24VDC - Max
Coil Current
4000VA, 384W
4000VA, 384W
Coil Type
33.3 mA
25 mA
Features
Non Latching
Latching, Single Coil
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Fully
Sealed - Flux Protection
Must Operate Voltage
-
-
Must Release Voltage
8.4 VDC
16.8 VDC
Operating Temperature
1.2 VDC
-
Contact Material
15 ms
15 ms
Relay Type
5 ms
15 ms
Operate Time
-40℃ ~ 85℃
-40℃ ~ 85℃