G5RL-1A-E-LN DC24
G5RL-1A-E-LN DC24
Active
Description:  RELAY GEN PURPOSE SPST 16A 24V
Manufacturer:  Omron Electronics
History Price: $5.15
In Stock: 1300
G5RL-1A-E-LN DC24 vs G5RL-1-E-HR DC24
Series
G5RL
G5RL
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
24VDC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
250VAC, 24VDC - Max
250VAC, 24VDC - Max
Coil Current
4000VA, 384W
4000VA, 384W
Coil Type
22.1 mA
16.7 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Flux Protection
Sealed - Flux Protection
Must Operate Voltage
-
-
Must Release Voltage
16.8 VDC
16.8 VDC
Operating Temperature
2.4 VDC
2.4 VDC
Contact Material
15 ms
15 ms
Relay Type
15 ms
5 ms
Operate Time
-40℃ ~ 85℃
-40℃ ~ 85℃