G5RL-1-E AC24
G5RL-1-E AC24
Active
Description:  RELAY GEN PURPOSE SPDT 16A 24V
Manufacturer:  Omron Electronics
History Price: $10.02
In Stock: 17800
G5RL-1-E AC24 vs G5RL-U1-E-DC12
Series
G5RL
G5RL-U
Packaging
Bulk
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VAC
12VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
250VAC, 24VDC - Max
250VAC, 24VDC - Max
Coil Current
4000VA, 384W
4000VA, 384W
Coil Type
31.3 mA
50 mA
Features
Non Latching
Latching, Single Coil
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Flux Protection
Sealed - Flux Protection
Must Operate Voltage
-
-
Must Release Voltage
18 VAC
8.4 VDC
Operating Temperature
3.6 VAC
-
Contact Material
15 ms
15 ms
Relay Type
5 ms
15 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 85℃