G5PZ-1A4-E DC18
G5PZ-1A4-E DC18
Active
Description:  SEALED 20A, 250VAC PCB RELAY
Manufacturer:  Omron Electronics
History Price: $3.96
In Stock: 20000
G5PZ-1A4-E DC18 vs G5PZ-1A-E DC24
Series
G5PZ
G5PZ
Packaging
Tray
Tray
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
18VDC
24VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
20 A
20 A
Switching Voltage
250VAC - Max
250VAC - Max
Coil Current
5000VA
5000VA
Coil Type
29.4 mA
22.1 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Fully
Sealed - Flux Protection
Must Operate Voltage
-
-
Must Release Voltage
13.5 VDC
18 VDC
Operating Temperature
1.8 VDC
2.4 VDC
Contact Material
15 ms
15 ms
Relay Type
5 ms
5 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃